Capital Lighting, Inc. 66130-1 Sconces-Single Glass 690383

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335010463 Category: Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335010463 Category: Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66130-1 Sconces-Single Glass - 690383 - Capital Lighting, Inc.
Columbus, OH, USA
66130-1 Sconces-Single Glass
690383
66130-1 Sconces-Single Glass 690383
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335010463 Category: Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335010463
Category: Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690383
Product Name 66130-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details