Capital Lighting, Inc. 66133-1 Pendants-Glass Down 690382

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 8 Product Name: One Light Pendant UPC: 830335010555 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 8 Product Name: One Light Pendant UPC: 830335010555 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66133-1 Pendants-Glass Down - 690382 - Capital Lighting, Inc.
Columbus, OH, USA
66133-1 Pendants-Glass Down
690382
66133-1 Pendants-Glass Down 690382
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 8 Product Name: One Light Pendant UPC: 830335010555 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 830335010555
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690382
Product Name 66133-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details