Capital Lighting, Inc. 66132-1 Mini Pendants-Rod 690380

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335010395 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335010395 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66132-1 Mini Pendants-Rod - 690380 - Capital Lighting, Inc.
Columbus, OH, USA
66132-1 Mini Pendants-Rod
690380
66132-1 Mini Pendants-Rod 690380
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335010395 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Extension: 6
Bulb
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 830335010395
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690380
Product Name 66132-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details