Capital Lighting, Inc. 66113-1 Pendants-Glass Down 690353

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335010531 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335010531 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66113-1 Pendants-Glass Down - 690353 - Capital Lighting, Inc.
Columbus, OH, USA
66113-1 Pendants-Glass Down
690353
66113-1 Pendants-Glass Down 690353
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335010531 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 830335010531
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690353
Product Name 66113-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details