Capital Lighting, Inc. E21801-20PC Flush Mounts-Bowl Style 690340

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.25 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 10.56 Product Name: Six Light Flush Mount UPC: 845094032656 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.25 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 10.56 Product Name: Six Light Flush Mount UPC: 845094032656 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21801-20PC Flush Mounts-Bowl Style - 690340 - Capital Lighting, Inc.
Columbus, OH, USA
E21801-20PC Flush Mounts-Bowl Style
690340
E21801-20PC Flush Mounts-Bowl Style 690340
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.25 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 10.56 Product Name: Six Light Flush Mount UPC: 845094032656 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.25
Bulb
Type: G9 T4
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 10.56
Product Name: Six Light Flush Mount
UPC: 845094032656
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690340
Product Name E21801-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details