Capital Lighting, Inc. 079-TB-28 Lamps-Swing Arm-Wall 690337

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012153 Category: Swingarm Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012153 Category: Swingarm Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
079-TB-28 Lamps-Swing Arm-Wall - 690337 - Capital Lighting, Inc.
Columbus, OH, USA
079-TB-28 Lamps-Swing Arm-Wall
690337
079-TB-28 Lamps-Swing Arm-Wall 690337
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012153 Category: Swingarm Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Swingarm Sconce
UPC: 830335012153
Category: Swingarm
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690337
Product Name 079-TB-28 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details