Capital Lighting, Inc. 61030-2 Sconces-Double Candle 690335

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335010081 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335010081 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
61030-2 Sconces-Double Candle - 690335 - Capital Lighting, Inc.
Columbus, OH, USA
61030-2 Sconces-Double Candle
690335
61030-2 Sconces-Double Candle 690335
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335010081 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 3
Product Name: Two Light Sconce
UPC: 830335010081
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690335
Product Name 61030-2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details