Capital Lighting, Inc. 65022-4 Mid. Chandeliers-Drum Shades 690322

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Four Light Chandelier UPC: 830335010333 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Four Light Chandelier UPC: 830335010333 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
65022-4 Mid. Chandeliers-Drum Shades - 690322 - Capital Lighting, Inc.
Columbus, OH, USA
65022-4 Mid. Chandeliers-Drum Shades
690322
65022-4 Mid. Chandeliers-Drum Shades 690322
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Four Light Chandelier UPC: 830335010333 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Weight: 13
Product Name: Four Light Chandelier
UPC: 830335010333
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690322
Product Name 65022-4 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details