Capital Lighting, Inc. 65021-3 Pendants-Drum Shade 690320

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Three Light Pendant UPC: 830335010357 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Three Light Pendant UPC: 830335010357 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
65021-3 Pendants-Drum Shade - 690320 - Capital Lighting, Inc.
Columbus, OH, USA
65021-3 Pendants-Drum Shade
690320
65021-3 Pendants-Drum Shade 690320
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Three Light Pendant UPC: 830335010357 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 13
Product Name: Three Light Pendant
UPC: 830335010357
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690320
Product Name 65021-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details