Capital Lighting, Inc. 61032-5 Mid. Chandeliers-Candle 690319

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 830335010067 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 830335010067 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
61032-5 Mid. Chandeliers-Candle - 690319 - Capital Lighting, Inc.
Columbus, OH, USA
61032-5 Mid. Chandeliers-Candle
690319
61032-5 Mid. Chandeliers-Candle 690319
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 830335010067 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 830335010067
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690319
Product Name 61032-5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details