Capital Lighting, Inc. 62006-1 Exterior -Hanging 690306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335010210 Category: Outdoor Pendant Glass: Crackled Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335010210 Category: Outdoor Pendant Glass: Crackled Blown

Suppliers

Company
Product
Description
Supplier Links
62006-1 Exterior -Hanging - 690306 - Capital Lighting, Inc.
Columbus, OH, USA
62006-1 Exterior -Hanging
690306
62006-1 Exterior -Hanging 690306
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335010210 Category: Outdoor Pendant Glass: Crackled Blown

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 830335010210
Category: Outdoor Pendant
Glass: Crackled Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690306
Product Name 62006-1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details