Capital Lighting, Inc. 62005-1 Exterior -Wall Mount 690304

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 830335010203 Category: Outdoor Sconce Glass: Crackled Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 830335010203 Category: Outdoor Sconce Glass: Crackled Blown

Suppliers

Company
Product
Description
Supplier Links
62005-1 Exterior -Wall Mount - 690304 - Capital Lighting, Inc.
Columbus, OH, USA
62005-1 Exterior -Wall Mount
690304
62005-1 Exterior -Wall Mount 690304
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 830335010203 Category: Outdoor Sconce Glass: Crackled Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 830335010203
Category: Outdoor Sconce
Glass: Crackled Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690304
Product Name 62005-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details