Capital Lighting, Inc. 62007-1 Exterior -Post/Pier Head 690303

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 3 Product Name: One Light Outdoor Post Mount UPC: 830335010227 Category: Outdoor Post Light Glass: Crackled Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 3 Product Name: One Light Outdoor Post Mount UPC: 830335010227 Category: Outdoor Post Light Glass: Crackled Blown

Suppliers

Company
Product
Description
Supplier Links
62007-1 Exterior -Post/Pier Head - 690303 - Capital Lighting, Inc.
Columbus, OH, USA
62007-1 Exterior -Post/Pier Head
690303
62007-1 Exterior -Post/Pier Head 690303
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 3 Product Name: One Light Outdoor Post Mount UPC: 830335010227 Category: Outdoor Post Light Glass: Crackled Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 3
Product Name: One Light Outdoor Post Mount
UPC: 830335010227
Category: Outdoor Post Light
Glass: Crackled Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690303
Product Name 62007-1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details