Capital Lighting, Inc. 1008WG-410 Bathroom Fixtures-Three Lights 690290

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.50 Extension: 8.75 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224069257 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.50 Extension: 8.75 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224069257 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1008WG-410 Bathroom Fixtures-Three Lights - 690290 - Capital Lighting, Inc.
Columbus, OH, USA
1008WG-410 Bathroom Fixtures-Three Lights
690290
1008WG-410 Bathroom Fixtures-Three Lights 690290
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.50 Extension: 8.75 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224069257 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.50
Extension: 8.75
Bulb
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Vanity Fixture
UPC: 841224069257
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690290
Product Name 1008WG-410 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details