Capital Lighting, Inc. 1027WG-410 Sconces-Double Glass 690279

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.75 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Sconce UPC: 841224069295 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.75 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Sconce UPC: 841224069295 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1027WG-410 Sconces-Double Glass - 690279 - Capital Lighting, Inc.
Columbus, OH, USA
1027WG-410 Sconces-Double Glass
690279
1027WG-410 Sconces-Double Glass 690279
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.75 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Sconce UPC: 841224069295 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.75
Extension: 9
Bulb
Qty: 2
Wattage: 60
Finish: Winter Gold
Product Name: Two Light Sconce
UPC: 841224069295
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690279
Product Name 1027WG-410 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details