Capital Lighting, Inc. 1116RT-510 Sconces-Double Glass 690273

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Sconce UPC: 841224069806 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Sconce UPC: 841224069806 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1116RT-510 Sconces-Double Glass - 690273 - Capital Lighting, Inc.
Columbus, OH, USA
1116RT-510 Sconces-Double Glass
690273
1116RT-510 Sconces-Double Glass 690273
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Sconce UPC: 841224069806 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic
Product Name: Two Light Sconce
UPC: 841224069806
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690273
Product Name 1116RT-510 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details