Capital Lighting, Inc. 1117RT-510 Bathroom Fixtures-Two Lights 690271

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Vanity Fixture UPC: 841224069776 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Vanity Fixture UPC: 841224069776 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1117RT-510 Bathroom Fixtures-Two Lights - 690271 - Capital Lighting, Inc.
Columbus, OH, USA
1117RT-510 Bathroom Fixtures-Two Lights
690271
1117RT-510 Bathroom Fixtures-Two Lights 690271
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Vanity Fixture UPC: 841224069776 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic
Product Name: Two Light Vanity Fixture
UPC: 841224069776
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690271
Product Name 1117RT-510 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details