Capital Lighting, Inc. 1118RT-510 Bathroom Fixtures-Three Lights 690270

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224069783 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224069783 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1118RT-510 Bathroom Fixtures-Three Lights - 690270 - Capital Lighting, Inc.
Columbus, OH, USA
1118RT-510 Bathroom Fixtures-Three Lights
690270
1118RT-510 Bathroom Fixtures-Three Lights 690270
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224069783 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Vanity Fixture
UPC: 841224069783
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690270
Product Name 1118RT-510 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details