Capital Lighting, Inc. 1739RT-131 Bathroom Fixtures-Four Lights 690269

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224070598 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224070598 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1739RT-131 Bathroom Fixtures-Four Lights - 690269 - Capital Lighting, Inc.
Columbus, OH, USA
1739RT-131 Bathroom Fixtures-Four Lights
690269
1739RT-131 Bathroom Fixtures-Four Lights 690269
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224070598 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic
Product Name: Four Light Vanity Fixture
UPC: 841224070598
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690269
Product Name 1739RT-131 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details