Capital Lighting, Inc. 1739WG-122 Bathroom Fixtures-Four Lights 690267

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224070581 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224070581 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1739WG-122 Bathroom Fixtures-Four Lights - 690267 - Capital Lighting, Inc.
Columbus, OH, USA
1739WG-122 Bathroom Fixtures-Four Lights
690267
1739WG-122 Bathroom Fixtures-Four Lights 690267
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224070581 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Winter Gold
Product Name: Four Light Vanity Fixture
UPC: 841224070581
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690267
Product Name 1739WG-122 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details