Capital Lighting, Inc. 1752MN-114 Bathroom Fixtures-Two Lights 690266

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224070055 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224070055 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1752MN-114 Bathroom Fixtures-Two Lights - 690266 - Capital Lighting, Inc.
Columbus, OH, USA
1752MN-114 Bathroom Fixtures-Two Lights
690266
1752MN-114 Bathroom Fixtures-Two Lights 690266
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224070055 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224070055
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690266
Product Name 1752MN-114 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details