Capital Lighting, Inc. 1753RT-107 Bathroom Fixtures-Three Lights 690262

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224070062 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224070062 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1753RT-107 Bathroom Fixtures-Three Lights - 690262 - Capital Lighting, Inc.
Columbus, OH, USA
1753RT-107 Bathroom Fixtures-Three Lights
690262
1753RT-107 Bathroom Fixtures-Three Lights 690262
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224070062 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic
Product Name: Three Light Vanity Fixture
UPC: 841224070062
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690262
Product Name 1753RT-107 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details