Capital Lighting, Inc. 1753MN-114 Bathroom Fixtures-Three Lights 690260

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224070086 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224070086 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1753MN-114 Bathroom Fixtures-Three Lights - 690260 - Capital Lighting, Inc.
Columbus, OH, USA
1753MN-114 Bathroom Fixtures-Three Lights
690260
1753MN-114 Bathroom Fixtures-Three Lights 690260
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224070086 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224070086
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690260
Product Name 1753MN-114 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details