Capital Lighting, Inc. 4165RT Pendants-Bowl Style 690259

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Product Name: Six Light Pendant UPC: 841224069899 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Product Name: Six Light Pendant UPC: 841224069899 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4165RT Pendants-Bowl Style - 690259 - Capital Lighting, Inc.
Columbus, OH, USA
4165RT Pendants-Bowl Style
690259
4165RT Pendants-Bowl Style 690259
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Product Name: Six Light Pendant UPC: 841224069899 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 43.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic
Product Name: Six Light Pendant
UPC: 841224069899
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690259
Product Name 4165RT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details