Capital Lighting, Inc. 4337RT-MS Pendants-Bowl Style 690258

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Pendant UPC: 841224070659 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Pendant UPC: 841224070659 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4337RT-MS Pendants-Bowl Style - 690258 - Capital Lighting, Inc.
Columbus, OH, USA
4337RT-MS Pendants-Bowl Style
690258
4337RT-MS Pendants-Bowl Style 690258
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Pendant UPC: 841224070659 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic
Product Name: Three Light Pendant
UPC: 841224070659
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690258
Product Name 4337RT-MS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details