Capital Lighting, Inc. 4166RT-510 Mid. Chandeliers-Drum Shades 690257

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Chandelier UPC: 841224069837 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Chandelier UPC: 841224069837 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4166RT-510 Mid. Chandeliers-Drum Shades - 690257 - Capital Lighting, Inc.
Columbus, OH, USA
4166RT-510 Mid. Chandeliers-Drum Shades
690257
4166RT-510 Mid. Chandeliers-Drum Shades 690257
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Chandelier UPC: 841224069837 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic
Product Name: Six Light Chandelier
UPC: 841224069837
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690257
Product Name 4166RT-510 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details