Capital Lighting, Inc. 4334WG Semi-Flush Mts.-Bowl Style 690250

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Semi-Flush Fixture UPC: 841224070666 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Semi-Flush Fixture UPC: 841224070666 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4334WG Semi-Flush Mts.-Bowl Style - 690250 - Capital Lighting, Inc.
Columbus, OH, USA
4334WG Semi-Flush Mts.-Bowl Style
690250
4334WG Semi-Flush Mts.-Bowl Style 690250
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Semi-Flush Fixture UPC: 841224070666 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Winter Gold
Product Name: Two Light Semi-Flush Fixture
UPC: 841224070666
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690250
Product Name 4334WG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details