Capital Lighting, Inc. 1738RT-131 Bathroom Fixtures-Three Lights 690245

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224070574 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224070574 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1738RT-131 Bathroom Fixtures-Three Lights - 690245 - Capital Lighting, Inc.
Columbus, OH, USA
1738RT-131 Bathroom Fixtures-Three Lights
690245
1738RT-131 Bathroom Fixtures-Three Lights 690245
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Vanity Fixture UPC: 841224070574 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic
Product Name: Three Light Vanity Fixture
UPC: 841224070574
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690245
Product Name 1738RT-131 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details