Capital Lighting, Inc. 1397PN-105 Bathroom Fixtures-Two Lights 690243

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity Fixture UPC: 841224069509 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity Fixture UPC: 841224069509 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1397PN-105 Bathroom Fixtures-Two Lights - 690243 - Capital Lighting, Inc.
Columbus, OH, USA
1397PN-105 Bathroom Fixtures-Two Lights
690243
1397PN-105 Bathroom Fixtures-Two Lights 690243
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity Fixture UPC: 841224069509 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224069509
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690243
Product Name 1397PN-105 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details