Capital Lighting, Inc. 1776RT Sconces-Pocket 690233

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Sconce UPC: 841224069813 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Sconce UPC: 841224069813 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1776RT Sconces-Pocket - 690233 - Capital Lighting, Inc.
Columbus, OH, USA
1776RT Sconces-Pocket
690233
1776RT Sconces-Pocket 690233
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Sconce UPC: 841224069813 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic
Product Name: Two Light Sconce
UPC: 841224069813
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690233
Product Name 1776RT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details