Capital Lighting, Inc. 4001WG-485 Mini Pendants-Rod 690231

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Pendant UPC: 841224069448 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Pendant UPC: 841224069448 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4001WG-485 Mini Pendants-Rod - 690231 - Capital Lighting, Inc.
Columbus, OH, USA
4001WG-485 Mini Pendants-Rod
690231
4001WG-485 Mini Pendants-Rod 690231
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Pendant UPC: 841224069448 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Winter Gold
Product Name: One Light Pendant
UPC: 841224069448
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690231
Product Name 4001WG-485 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details