Capital Lighting, Inc. 4003WG-487 Semi-Flush Mts.-Drum Shade 690230

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224069462 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224069462 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4003WG-487 Semi-Flush Mts.-Drum Shade - 690230 - Capital Lighting, Inc.
Columbus, OH, USA
4003WG-487 Semi-Flush Mts.-Drum Shade
690230
4003WG-487 Semi-Flush Mts.-Drum Shade 690230
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224069462 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Semi-Flush Fixture
UPC: 841224069462
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690230
Product Name 4003WG-487 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details