Capital Lighting, Inc. 4027MN Pendants-Bowl Style 690227

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224070352 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224070352 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4027MN Pendants-Bowl Style - 690227 - Capital Lighting, Inc.
Columbus, OH, USA
4027MN Pendants-Bowl Style
690227
4027MN Pendants-Bowl Style 690227
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224070352 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Pendant
UPC: 841224070352
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690227
Product Name 4027MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details