Capital Lighting, Inc. 4015BB-111 Mid. Chandeliers-Glass Up 690214

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224069950 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224069950 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4015BB-111 Mid. Chandeliers-Glass Up - 690214 - Capital Lighting, Inc.
Columbus, OH, USA
4015BB-111 Mid. Chandeliers-Glass Up
690214
4015BB-111 Mid. Chandeliers-Glass Up 690214
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224069950 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 841224069950
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690214
Product Name 4015BB-111 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details