Capital Lighting, Inc. 4019MN-111 Mid. Chandeliers-Glass Up 690212

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224069981 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224069981 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4019MN-111 Mid. Chandeliers-Glass Up - 690212 - Capital Lighting, Inc.
Columbus, OH, USA
4019MN-111 Mid. Chandeliers-Glass Up
690212
4019MN-111 Mid. Chandeliers-Glass Up 690212
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224069981 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Product Name: Nine Light Chandelier
UPC: 841224069981
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690212
Product Name 4019MN-111 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details