Capital Lighting, Inc. 4021RT-109 Mini Pendants-Rod 690207

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Product Name: One Light Mid Pendant UPC: 841224070277 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Product Name: One Light Mid Pendant UPC: 841224070277 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4021RT-109 Mini Pendants-Rod - 690207 - Capital Lighting, Inc.
Columbus, OH, USA
4021RT-109 Mini Pendants-Rod
690207
4021RT-109 Mini Pendants-Rod 690207
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Product Name: One Light Mid Pendant UPC: 841224070277 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 55.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic
Product Name: One Light Mid Pendant
UPC: 841224070277
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690207
Product Name 4021RT-109 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details