Capital Lighting, Inc. 4025MN-114 Mid. Chandeliers-Glass Up 690205

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224070208 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224070208 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4025MN-114 Mid. Chandeliers-Glass Up - 690205 - Capital Lighting, Inc.
Columbus, OH, USA
4025MN-114 Mid. Chandeliers-Glass Up
690205
4025MN-114 Mid. Chandeliers-Glass Up 690205
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224070208 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Product Name: Five Light Chandelier
UPC: 841224070208
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690205
Product Name 4025MN-114 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details