Capital Lighting, Inc. 66152-3 Mid. Chandeliers-Glass Down 690198

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Chandelier UPC: 830335010654 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Chandelier UPC: 830335010654 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66152-3 Mid. Chandeliers-Glass Down - 690198 - Capital Lighting, Inc.
Columbus, OH, USA
66152-3 Mid. Chandeliers-Glass Down
690198
66152-3 Mid. Chandeliers-Glass Down 690198
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Chandelier UPC: 830335010654 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335010654
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690198
Product Name 66152-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details