Capital Lighting, Inc. 66143-1 Pendants-Glass Down 690193

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Pendant UPC: 830335010562 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Pendant UPC: 830335010562 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66143-1 Pendants-Glass Down - 690193 - Capital Lighting, Inc.
Columbus, OH, USA
66143-1 Pendants-Glass Down
690193
66143-1 Pendants-Glass Down 690193
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Pendant UPC: 830335010562 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 8
Product Name: One Light Pendant
UPC: 830335010562
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690193
Product Name 66143-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details