Capital Lighting, Inc. 70075-3 Semi-Flush Mts.-Bowl Style 690189

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 7 Product Name: Three Light Semi Flush UPC: 830335011484 Category: Semi Flush Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 7 Product Name: Three Light Semi Flush UPC: 830335011484 Category: Semi Flush Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70075-3 Semi-Flush Mts.-Bowl Style - 690189 - Capital Lighting, Inc.
Columbus, OH, USA
70075-3 Semi-Flush Mts.-Bowl Style
690189
70075-3 Semi-Flush Mts.-Bowl Style 690189
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 7 Product Name: Three Light Semi Flush UPC: 830335011484 Category: Semi Flush Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Copper
Weight: 7
Product Name: Three Light Semi Flush
UPC: 830335011484
Category: Semi Flush
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690189
Product Name 70075-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details