Capital Lighting, Inc. 70086-3 Semi-Flush Mts.-Bowl Style 690180

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 830335011514 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 830335011514 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70086-3 Semi-Flush Mts.-Bowl Style - 690180 - Capital Lighting, Inc.
Columbus, OH, USA
70086-3 Semi-Flush Mts.-Bowl Style
690180
70086-3 Semi-Flush Mts.-Bowl Style 690180
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 830335011514 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: Three Light Semi Flush
UPC: 830335011514
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690180
Product Name 70086-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details