Capital Lighting, Inc. 66153-5 Mid. Chandeliers-Glass Up 690179

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Five Light Chandelier UPC: 830335010678 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Five Light Chandelier UPC: 830335010678 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66153-5 Mid. Chandeliers-Glass Up - 690179 - Capital Lighting, Inc.
Columbus, OH, USA
66153-5 Mid. Chandeliers-Glass Up
690179
66153-5 Mid. Chandeliers-Glass Up 690179
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Five Light Chandelier UPC: 830335010678 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Chrome
Weight: 14
Product Name: Five Light Chandelier
UPC: 830335010678
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690179
Product Name 66153-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details