Capital Lighting, Inc. 66177-5 Mid. Chandeliers-Glass Up 690178

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335010722 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335010722 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66177-5 Mid. Chandeliers-Glass Up - 690178 - Capital Lighting, Inc.
Columbus, OH, USA
66177-5 Mid. Chandeliers-Glass Up
690178
66177-5 Mid. Chandeliers-Glass Up 690178
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335010722 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Aged Bronze
Weight: 14
Product Name: Five Light Chandelier
UPC: 830335010722
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690178
Product Name 66177-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details