Capital Lighting, Inc. 66176-3 Mid. Chandeliers-Glass Up 690175

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010715 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010715 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66176-3 Mid. Chandeliers-Glass Up - 690175 - Capital Lighting, Inc.
Columbus, OH, USA
66176-3 Mid. Chandeliers-Glass Up
690175
66176-3 Mid. Chandeliers-Glass Up 690175
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010715 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335010715
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690175
Product Name 66176-3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details