Capital Lighting, Inc. 66170-1 Sconces-Single Glass 690174

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010708 Category: Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010708 Category: Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66170-1 Sconces-Single Glass - 690174 - Capital Lighting, Inc.
Columbus, OH, USA
66170-1 Sconces-Single Glass
690174
66170-1 Sconces-Single Glass 690174
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010708 Category: Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 830335010708
Category: Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690174
Product Name 66170-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details