Capital Lighting, Inc. 66172-3 Mid. Chandeliers-Glass Down 690173

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010661 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010661 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66172-3 Mid. Chandeliers-Glass Down - 690173 - Capital Lighting, Inc.
Columbus, OH, USA
66172-3 Mid. Chandeliers-Glass Down
690173
66172-3 Mid. Chandeliers-Glass Down 690173
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010661 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335010661
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690173
Product Name 66172-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details