Capital Lighting, Inc. 66173-5 Mid. Chandeliers-Glass Up 690171

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335010685 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335010685 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66173-5 Mid. Chandeliers-Glass Up - 690171 - Capital Lighting, Inc.
Columbus, OH, USA
66173-5 Mid. Chandeliers-Glass Up
690171
66173-5 Mid. Chandeliers-Glass Up 690171
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335010685 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 14
Product Name: Five Light Chandelier
UPC: 830335010685
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690171
Product Name 66173-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details