Capital Lighting, Inc. 70074-2 Sconces-Pocket 690158

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 3 Product Name: Two Light Sconce UPC: 830335011491 Category: Sconce Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 3 Product Name: Two Light Sconce UPC: 830335011491 Category: Sconce Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70074-2 Sconces-Pocket - 690158 - Capital Lighting, Inc.
Columbus, OH, USA
70074-2 Sconces-Pocket
690158
70074-2 Sconces-Pocket 690158
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 3 Product Name: Two Light Sconce UPC: 830335011491 Category: Sconce Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Copper
Weight: 3
Product Name: Two Light Sconce
UPC: 830335011491
Category: Sconce
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690158
Product Name 70074-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details