Capital Lighting, Inc. 70066-1 Mini Pendants-Cable 690151

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335011385 Category: Pendant Glass: Tan Mica/Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335011385 Category: Pendant Glass: Tan Mica/Tiffany

Suppliers

Company
Product
Description
Supplier Links
70066-1 Mini Pendants-Cable - 690151 - Capital Lighting, Inc.
Columbus, OH, USA
70066-1 Mini Pendants-Cable
690151
70066-1 Mini Pendants-Cable 690151
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335011385 Category: Pendant Glass: Tan Mica/Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 830335011385
Category: Pendant
Glass: Tan Mica/Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690151
Product Name 70066-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details