Capital Lighting, Inc. 66192-3 Semi-Flush Mts.-Bowl Style 690146

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335010814 Category: Semi Flush Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335010814 Category: Semi Flush Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66192-3 Semi-Flush Mts.-Bowl Style - 690146 - Capital Lighting, Inc.
Columbus, OH, USA
66192-3 Semi-Flush Mts.-Bowl Style
690146
66192-3 Semi-Flush Mts.-Bowl Style 690146
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335010814 Category: Semi Flush Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335010814
Category: Semi Flush
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690146
Product Name 66192-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details